Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or in conjunction with primary or secondary batteries, they provide extended back up time, longer battery life, and provide instantaneous power pulses as needed. Offer great solutions to Hold Up, Energy Harvesting, and Pulse Power Applications.
CAPACITOR 7F 0% +100% 2.7V T/H
CAP, 7F, 2.7V, SUPER CAP, RADIAL; Capacitance:7F; Voltage Rating:2.7V; Capacitor Terminals:Radial Leaded; Product Range:SCC Series; Capacitance Tolerance:+100%, -0%; Lead Spacing:5.5mm; Lifetime @ Temperature:1000 hours @ 60°C; RoHS Compliant: Yes
CAPACITOR 7F 0% +100% 2.7V T/H
| Richardson RFPD | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCCS25B705PRB | SCCS25B705PRB | 10AC9073 | SCCS25B705PRB |
| Product Name | Supercapacitors/Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Cap, 7F, 2.7V, Super Cap, Radial; Capacitance Kyocera Avx | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor |
| Capacitance Range | 7.00E6 microF | 7.00E6 microF | 7.00E6 microF | 7.00E6 microF |
| WVDC | 2.7 volts | 2.7 volts | 2.7 volts | |
| Lead Style | Radial lead straight | Radial | Radial | |
| Mounting Style | Cell | Through Hole; Through Hole | Through Hole; Surface Mount Technology; Radial, Can |