The SFD44T55K391B-F is an AC-rated metallized polypropylene capacitor for motor-run and power supply applications, housed in a 2.0" oval aluminum case with 4-terminal 1/4" quick connect lugs. It has a capacitance of 55 µF with ±10% tolerance, a rated voltage of 440 Vac, and operates within a temperature range of -40 ºC to 70 ºC. The capacitor meets EIA-456-A and is cULus recognized. It features self-healing, fault current protection up to 10,000 amps AFC, and a service life objective of 60,000 hours at 94% survival rate. The case dimensions are 1.97" wide, 3.66" high, with a maximum height of 3.91".
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
Win Source Part Number: 1302560-SFD44T55K391
Category: Capacitors>Film Capacitors
Series: SF
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 440V
Applications: Motor Run
Height - Seated (Max): 4.030" (102.36mm)
Standard Package: 24
Capacitance: 55 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 3.660" L x 1.970" W (92.96mm x 50.04mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: Cornell Dubilier Electronics (CDE)
Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically used in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications.
55µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
Motor-Run and Power Supply Capacitors 55µF 440V
CAP FILM 55UF 10% 440VAC RADIAL
| Cornell Dubilier | Win Source Electronics | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SFD44T55K391B-F | 1302560-SFD44T55K391B-F | SFD44T55K391B-F | SFD44T55K391B-F-ND | 2002-SFD44T55K391B-F | SFD44T55K391B-F |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors | Oil Filled Capacitor | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Oil | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 55 microF | 55 microF | 55 microF | 55 microF | 55 microF | 55 microF |