Kyocera Corporation Supercapacitors/Ultracapacitors SCCR12E105PRB

Description
Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or in conjunction with primary or secondary batteries, they provide extended back up time, longer battery life, and provide instantaneous power pulses as needed. Offer great solutions to Hold Up, Energy Harvesting, and Pulse Power Applications.
Request a Quote Datasheet
Description
Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or in conjunction with primary or secondary batteries, they provide extended back up time, longer battery life, and provide instantaneous power pulses as needed. Offer great solutions to Hold Up, Energy Harvesting, and Pulse Power Applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Supercapacitors/Ultracapacitors
SCCR12E105PRB
Supercapacitors/Ultracapacitors SCCR12E105PRB
Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or in conjunction with primary or secondary batteries, they provide extended back up time, longer battery life, and provide instantaneous power pulses as needed. Offer great solutions to Hold Up, Energy Harvesting, and Pulse Power Applications.

Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or in conjunction with primary or secondary batteries, they provide extended back up time, longer battery life, and provide instantaneous power pulses as needed. Offer great solutions to Hold Up, Energy Harvesting, and Pulse Power Applications.

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - 1302757-SCCR12E105PRB - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
1302757-SCCR12E105PRB
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors 1302757-SCCR12E105PRB
Win Source Part Number: 1302757-SCCR12E105PR B Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SCC Termination: PC Pins Package: Bulk Height - Seated (Max): 0.551" (14.00mm) Standard Package: 2,400 Capacitance: 1 F Tolerance: 0%, +100% Voltage - Rated: 3 V Lead Spacing: 0.138" (3.50mm) ESR (Equivalent Series Resistance): 180mOhm @ 1kHz Lifetime @ Temp.: 1000 Hrs @ 60°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 65°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: KYOCERA AVX Other Names: 478-11281,SCCR12E105 SRB

Win Source Part Number: 1302757-SCCR12E105PRB
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCC
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 0.551" (14.00mm)
Standard Package: 2,400
Capacitance: 1 F
Tolerance: 0%, +100%
Voltage - Rated: 3 V
Lead Spacing: 0.138" (3.50mm)
ESR (Equivalent Series Resistance): 180mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 60°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: KYOCERA AVX
Other Names: 478-11281,SCCR12E105SRB

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - SCCR12E105PRB - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
SCCR12E105PRB
Electric Double Layer Capacitors (EDLC), Supercapacitors SCCR12E105PRB
CAPACITOR 1F 0% +100% 3V T/H

CAPACITOR 1F 0% +100% 3V T/H

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - SCCR12E105PRB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
SCCR12E105PRB
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors SCCR12E105PRB
CAPACITOR 1F 0% +100% 3V T/H

CAPACITOR 1F 0% +100% 3V T/H

Supplier's Site
Supercapacitor, 1F, 3V, Radial; Capacitance Kyocera Avx - 21AJ9635 - Newark, An Avnet Company
Chicago, IL, United States
Supercapacitor, 1F, 3V, Radial; Capacitance Kyocera Avx
21AJ9635
Supercapacitor, 1F, 3V, Radial; Capacitance Kyocera Avx 21AJ9635
SUPERCAPACITOR, 1F, 3V, RADIAL; Capacitance:1F; Voltage(DC):3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:0%, +100%; Lead Spacing:3.2mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.18ohm RoHS Compliant: Yes

SUPERCAPACITOR, 1F, 3V, RADIAL; Capacitance:1F; Voltage(DC):3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:0%, +100%; Lead Spacing:3.2mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.18ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SCCR12E105PRB 1302757-SCCR12E105PRB SCCR12E105PRB SCCR12E105PRB 21AJ9635
Product Name Supercapacitors/Ultracapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Supercapacitor, 1F, 3V, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Range 1.00E6 microF 1.00E6 microF 1.00E6 microF 1.00E6 microF 1.00E6 microF
WVDC 3 volts 3 volts 3 volts 3 volts
Lead Style Radial lead straight Radial
Mounting Style Cell Through Hole; Through Hole Through Hole; Surface Mount Technology; Radial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 1763-0402RB102K500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details