Win Source Part Number: 1302742-SCCZ1EB308SC
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCC
Termination: Weld Stud
Package: Bulk
Standard Package: 20
Capacitance: 3000 F
Tolerance: -10%, +30%
Voltage - Rated: 2.7 V
ESR (Equivalent Series Resistance): 0.2mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 60°C
Mounting Type: Chassis Mount
Package / Case: Axial, Can
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 2.362" Dia x 5.433" L (60.00mm x 138.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: KYOCERA AVX
Other Names: 478-11296,SCCZ1EB308
Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or in conjunction with primary or secondary batteries, they provide extended back up time, longer battery life, and provide instantaneous power pulses as needed. Offer great solutions to Hold Up, Energy Harvesting, and Pulse Power Applications.
CAP 3000F -10% +30% 2.7V CHAS MT
CAP 3000F -10% +30% 2.7V CHAS MT
| Win Source Electronics | Richardson RFPD | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1302742-SCCZ1EB308SCB | SCCZ1EB308SCB | SCCZ1EB308SCB | SCCZ1EB308SCB |
| Product Name | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors/Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | ||
| Capacitance Range | 3.00E9 microF | 3.00E9 microF | 3.00E9 microF | 3.00E9 microF |
| Capacitance Tolerance | 30 (+/- %) | 30 (+/- %) | ||
| WVDC | 2.7 volts | 2.7 volts | 2.7 volts |