The SCRN237R-F is a film-paper/extended foil commutating capacitor designed for SCR commutation and high-frequency pulsed applications. It features a tin-plated steel or aluminum case with a 1/4-20 threaded stud terminal and measures 5.75 inches in height. With a rated peak voltage of 1000 Vpk and a capacitance of 10 µF, it supports a maximum rms current of 60 Arms and a maximum VA rating of 2570 at 65 °C. The capacitor operates within a temperature range of -40 °C to +80 °C, complies with EIA RS401, and is rated for 40,000 hours of life at full rated conditions.
Power Film Dc Applications / Scr Commutation Capacitors
CAP FILM 10UF 10% 1KVPK RADIAL
Type SCRN capacitors are for SCR (silicon controlled rectifier) commutating applications that require high peak and rms current capability. These capacitors are ideal for other high frequency and pulsed applications. The SCRN is supplied in oval or rectangular metal cases with 1/4 x 20 threaded stud and insulated terminals to withstand high current and high peak voltages.
| Cornell Dubilier | DigiKey | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | SCRN237R-F | 338-SCRN237R-F-ND | SCRN237R-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) |
| Electrostatic Capacitors | Paper | Paper, Metallized | |
| Capacitance Range | 10 microF | 10 microF | 10 microF |