The SCD105K202A3Z25-F is a high dV/dt IGBT snubber capacitor module designed for direct mounting across IGBT modules to suppress voltage transients. It has a capacitance of 1.0 µF, a rated DC voltage of 2000 V, and a maximum RMS current of 21.3 Arms at 60 Hz. The capacitor operates with a low ESR of 6 mΩ and can withstand a peak current of 600 A. It uses a polypropylene dielectric and features self-healing capability. The part is mounted with a 25 mm terminal spacing and measures 46.4 mm in length, 56.5 mm in width, and 50.2 mm in height. The case and resin are made of UL94V-0 rated plastic. It is rated for operation from -55 °C to 85 °C.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
Cap Film 1uF 2000V PP 10%( 56.52 X 46.4 X 50.2mm) Screw Mount Lug 0.006 Ohm 85°C Product overview: SCD105K202A3Z25-F from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 2000V, 0.006 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 2000V, 0.006 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-SCD105K202A3Z25-F
Style SCD offers protection against voltage transients in low to medium current IGBT applications where high dV/dt is encountered. Connect these capacitors from C1 to E2 on a dual IGBT module or from P to N on a six-pack module to eliminate severe voltage transients. Parts ending with Z25 fit IGBTs with 23mm, 25mm and 28mm lead spacing.
Win Source Part Number: 1091916-SCD105K202A3
Category: Capacitors>Film Capacitors
Series: SCD
Termination: Screw Terminals
Package: Bulk
Voltage Rating - AC: 630V
Voltage Rating - DC: 2000V (2kV)
Applications: Snubber
Height - Seated (Max): 1.976" (50.20mm)
Standard Package: 1
Capacitance: 1 µF
Tolerance: ±10%
Lead Spacing: 1.000" (25.40mm)
ESR (Equivalent Series Resistance): 6 mOhms
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount
Package / Case: Rectangular Box
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 2.224" L x 1.827" W (56.50mm x 46.40mm)
Alternative Parts (Cross-Reference): SCD105K122A3Z25-F; B32656S105K565; B32656S7105K561; MKP386M510200YT4; SCD105K102D3Z25-F; B32656S105K561;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0080
Mfr: Cornell Dubilier Electronics (CDE)
1µF Film Capacitor 630V 2000V (2kV) Polypropylene (PP), Metallized Rectangular Box
IGBT Snubber Capacitor Modules 1µF 2000V
CAP FILM 1UF 10% 2KVDC SCREW
| Cornell Dubilier | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Win Source Electronics | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCD105K202A3Z25-F | 62-SCD105K202A3Z25-F | SCD105K202A3Z25-F | 1091916-SCD105K202A3Z25-F | SCD105K202A3Z25-F-ND | 2002-SCD105K202A3Z25-F | SCD105K202A3Z25-F |
| Product Name | Film Paper Film Capacitors | 1uF 2000V 0.006 Ohm Capacitor | Film Capacitor | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | ||||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |