The SFA66T6K388B-F is an AC-rated metallized polypropylene capacitor in a 1-1/4" oval aluminum case with 4-lead 1/4" quick connect terminals, designed for motor-run and power supply applications. It has a capacitance of 6.0 µF ±10%, a rated voltage of 660 Vac, and operates within a temperature range of -40°C to 70°C. The capacitor meets EIA-456-A standards and is cULus recognized with File Number E71645. It features self-healing, fault current protection up to 10,000 amps AFC, and a service life objective of 60,000 hours at 94% survival rate. The case height is 3.88 inches, and the terminal configuration is a 4-way lug. Capacity varies by no more than ±3% over the operating temperature range.
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
6µF Film Capacitor 660V Polypropylene (PP), Metallized Radial, Can
Motor-Run and Power Supply Capacitors 6µF 660V
Win Source Part Number: 1302555-SFA66T6K388B
Category: Capacitors>Film Capacitors
Series: SF
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 660V
Applications: Motor Run
Height - Seated (Max): 3.870" (98.30mm)
Standard Package: 10
Capacitance: 6 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 2.160" L x 1.310" W (54.86mm x 33.27mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0030
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-4490,SFA66T6K388
Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically used in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications.
CAP FILM 6UF 10% 660VAC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SFA66T6K388B-F | 338-4490-ND | 2002-SFA66T6K388B-F | 1302555-SFA66T6K388B-F | SFA66T6K388B-F | SFA66T6K388B-F |
| Product Name | Film Paper Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Film Capacitors | Oil Filled Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Oil | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 6 microF | 6 microF | 6 microF | 6 microF | 6 microF | 6 microF |