The SFC44T20K391B-F is an AC-rated metallized polypropylene motor-run capacitor designed for split-phase motors in refrigeration and air conditioning applications, also suitable for power supply noise suppression. It features a 2.0" oval aluminum case with 4-tine, 1/4" quick-connect lug terminals. Capacitance is 20.0 µF with ±10% tolerance, rated for 440 Vac, and operates from -40°C to 70°C. The capacitor meets EIA-456-A and is cULus recognized. It has a service life objective of 60,000 hours at 94% survival rate, self-healing properties, and fault current protection up to 10,000 amps AFC. Dimensions are 1.97" width, 3.66" height, and 2.91" can height.
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
20µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
Motor-Run and Power Supply Capacitors 20µF 440V
Win Source Part Number: 1302602-SFC44T20K391
Category: Capacitors>Film Capacitors
Series: SF
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 440V
Applications: Motor Run
Height - Seated (Max): 4.030" (102.36mm)
Standard Package: 32
Capacitance: 20 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 2.910" L x 1.910" W (73.91mm x 48.51mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: Cornell Dubilier Electronics (CDE)
Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically used in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications.
CAP FILM 20UF 10% 440VAC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SFC44T20K391B-F | SFC44T20K391B-F-ND | 2002-SFC44T20K391B-F | 1302602-SFC44T20K391B-F | SFC44T20K391B-F | SFC44T20K391B-F |
| Product Name | Film Paper Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Film Capacitors | Oil Filled Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Oil | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 20 microF | 20 microF | 20 microF | 20 microF | 20 microF | 20 microF |