Type SF motor-run and power supply capacitors are AC-rated metallized polypropylene capacitors for split-phase motors and power supply applications, featuring self-healing, fault current protection up to 10,000 amps AFC, and standard 4-tine, 1/4" quick-connect lug terminals. The SFC44T17.5K291B-F part is an oval aluminum case capacitor rated for 440 Vac, with a capacitance of 17.5 µF, ±10% tolerance, 2.91" height, and 70°C operation, meeting EIA-456-A and cULus E71645 standards. Its dimensions are 1.91" diameter by 2.91" height, with 0.5" maximum width, and it provides a service life objective of 60,000 hours at 94% survival rate under rated conditions.
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
Win Source Part Number: 1302613-SFC44T17.5K2
Category: Capacitors>Film Capacitors
Series: SF
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 440V
Applications: Motor Run
Height - Seated (Max): 3.030" (76.96mm)
Standard Package: 64
Capacitance: 17.5 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 2.910" L x 1.910" W (73.91mm x 48.51mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: Cornell Dubilier Electronics (CDE)
Motor-Run and Power Supply Capacitors 17.5µF 440V
17.5µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically used in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications.
CAP FILM 17.5UF 10% 440VAC RAD
| Cornell Dubilier | Win Source Electronics | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SFC44T17.5K291B-F | 1302613-SFC44T17.5K291B-F | 2002-SFC44T17.5K291B-F | SFC44T17.5K291B-F-ND | SFC44T17.5K291B-F | SFC44T17.5K291B-F |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Oil Filled Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Oil | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 17.5 microF | 17.5 microF | 17.5 microF | 17.5 microF | 17.5 microF | 17.5 microF |