The SFC37T40K391B-F is an AC-rated metallized polypropylene motor-run capacitor designed for split-phase motors in refrigeration and air conditioning applications, with fault current protection up to 10,000 amps AFC and self-healing properties. It has a 1.91 x 2.91 inch oval aluminum case with 4-tine, 1/4 inch quick-connect lug terminals, rated for 370 Vac and 40 µF capacitance with ±10% tolerance. The capacitor operates from -40 °C to 70 °C and meets EIA-456-A and cULus E71645 standards. Service life is rated at 60,000 hours with a 94% survival rate under full rated conditions.
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
40µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
Motor-Run and Power Supply Capacitors 40µF 370V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1302579-SFC37T40K391
Category: Capacitors>Film Capacitors
Series: SF
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 370V
Applications: Motor Run
Height - Seated (Max): 4.030" (102.36mm)
Standard Package: 32
Capacitance: 40 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 2.910" L x 1.910" W (73.91mm x 48.51mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: Cornell Dubilier Electronics (CDE)
CAP FILM 40UF 10% 370VAC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SFC37T40K391B-F | SFC37T40K391B-F-ND | 2002-SFC37T40K391B-F | SFC37T40K391B-F | 1302579-SFC37T40K391B-F | SFC37T40K391B-F |
| Product Name | Film Paper Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Oil Filled Capacitor | Capacitors - Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Oil | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 40 microF | 40 microF | 40 microF | 40 microF | 40 microF | 40 microF |