The SCRN246R-F is a film-paper commutating capacitor designed for SCR applications requiring high peak and rms current capability. It has a capacitance of 0.25 µF, a rated peak voltage of 2000 Vpk, and is housed in a case code A with a height of 2.13 inches. The capacitor features a 1/4-20 threaded stud terminal, is constructed with tin-plated steel or aluminum casing, and operates within a temperature range of -40°C to +80°C. It meets EIA RS401 standards and supports a maximum rms current of 60 Arms. The unit is rated for 40,000 hours of life at full rated voltage, current, and case temperature.
Power Film Dc Applications / Scr Commutation Capacitors
0.25µF Film Capacitor 2000Vpk (2KVPK) Paper, Metallized Radial, Can
Win Source Part Number: 1302655-SCRN246R-F
Category: Capacitors>Film Capacitors
Series: SCR
Termination: Threaded, Male
Package: Bulk
Voltage Rating - AC: 2000Vpk (2KVPK)
Applications: Commutation; High Frequency, Switching; High Pulse, DV/DT
Height - Seated (Max): 2.190" (55.63mm)
Standard Package: 1
Capacitance: 0.25 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Paper, Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 80°C
Dimension: 2.160" L x 1.310" W (54.86mm x 33.27mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0040
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: SCRN246R-F,338-4168
Commutating Capacitors 0.25µF 2000V
Type SCRN capacitors are for SCR (silicon controlled rectifier) commutating applications that require high peak and rms current capability. These capacitors are ideal for other high frequency and pulsed applications. The SCRN is supplied in oval or rectangular metal cases with 1/4 x 20 threaded stud and insulated terminals to withstand high current and high peak voltages.
CAP FILM 0.25UF 10% 2KVPK RADIAL
| Cornell Dubilier | DigiKey | Win Source Electronics | New Yorker Electronics Co., Inc. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCRN246R-F | 338-4168-ND | 1302655-SCRN246R-F | 2002-SCRN246R-F | SCRN246R-F | SCRN246R-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | |
| Electrostatic Capacitors | Paper | Paper, Metallized | Paper, Metallized | |||
| Capacitance Range | 0.2500 microF | 0.2500 microF | 0.2500 microF | 0.2500 microF | 0.2500 microF | 0.2500 microF |