Cornell Dubilier Film Capacitor SCT155K162D3S37-1F

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SCT155K162D3S37-1F is a film capacitor designed for direct mounting in IGBT applications. It provides protection against voltage transients in low to medium current scenarios, specifically addressing high dV/dt conditions. The capacitor features a voltage rating of 1600 Vdc and a capacitance value of 1.5 µF. It is characterized by low inductance, with values less than 20 nH, which enhances its performance in high-speed applications. The device is encapsulated in a flame-retardant epoxy resin that complies with UL94V0 standards, ensuring safety and reliability. Additionally, it is RoHS compliant, making it suitable for environmentally conscious designs. The SCT155K162D3S37-1F is ideal for engineers seeking a robust solution for voltage protection in power electronics.

Datasheet Summary
Powered by GS/AI

The SCT155K162D3S37-1F is a film capacitor designed for direct mounting in IGBT applications. It provides protection against voltage transients in low to medium current scenarios, specifically addressing high dV/dt conditions. The capacitor features a voltage rating of 1600 Vdc and a capacitance value of 1.5 µF. It is characterized by low inductance, with values less than 20 nH, which enhances its performance in high-speed applications. The device is encapsulated in a flame-retardant epoxy resin that complies with UL94V0 standards, ensuring safety and reliability. Additionally, it is RoHS compliant, making it suitable for environmentally conscious designs. The SCT155K162D3S37-1F is ideal for engineers seeking a robust solution for voltage protection in power electronics.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor - SCT155K162D3S37-1F - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
SCT155K162D3S37-1F
Film Capacitor SCT155K162D3S37-1F
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number SCT155K162D3S37-1F
Product Name Film Capacitor
Technology Film Capacitors
Capacitance Range 1.5 microF
Capacitance Tolerance 10 (+/- %)
WVDC 1600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105PPS850K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Capacitors - 1725729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11CF6R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details