Richardson RFPD IGBT Snubber Capacitor SCC205K122H4-24

Description
Type SCC Dual IGBT Clamp-Snubber Modules. Style SCC is ideal for use in medium to high current applications where a dual IGBT module is used. This low loss snubber directly reduces turn-off voltage overshoots and is effective in reducing turn-on voltage transients.
Request a Quote Datasheet
Description
Type SCC Dual IGBT Clamp-Snubber Modules. Style SCC is ideal for use in medium to high current applications where a dual IGBT module is used. This low loss snubber directly reduces turn-off voltage overshoots and is effective in reducing turn-on voltage transients.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Snubber Capacitor - SCC205K122H4-24 - Richardson RFPD
Downers Grove, IL, United States
IGBT Snubber Capacitor
SCC205K122H4-24
IGBT Snubber Capacitor SCC205K122H4-24
Type SCC Dual IGBT Clamp-Snubber Modules. Style SCC is ideal for use in medium to high current applications where a dual IGBT module is used. This low loss snubber directly reduces turn-off voltage overshoots and is effective in reducing turn-on voltage transients.

Type SCC Dual IGBT Clamp-Snubber Modules. Style SCC is ideal for use in medium to high current applications where a dual IGBT module is used. This low loss snubber directly reduces turn-off voltage overshoots and is effective in reducing turn-on voltage transients.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number SCC205K122H4-24
Product Name IGBT Snubber Capacitor
Operating Temperature -55 to 70 C (-67 to 158 F)
Capacitance Range 2 microF
Capacitance Tolerance 10 (+/- %)
WVDC 1200 volts
Unlock Full Specs
to access all available technical data