The SCC205K601H5-28 is a dual IGBT clamp-snubber module designed to reduce turn-off voltage overshoots and turn-on voltage transients in medium to high current applications. It features a 2.0 µF capacitor with a ±10% tolerance, rated for 600 Vdc, and integrates hyperfast diodes with a reverse recovery time of 0.045 µs. The device is constructed with a UL 94V-0 flame-resistant case and tin-plated copper terminals, and includes wire taps for external resistor connections. It measures 50.80 mm in length, 76.20 mm in width, and 31.75 mm in height, with a diode lug spacing of 28 mm. The operating temperature range is -55 °C to 70 °C.
Type SCC Dual IGBT Clamp-Snubber Modules. Style SCC is ideal for use in medium to high current applications where a dual IGBT module is used. This low loss snubber directly reduces turn-off voltage overshoots and is effective in reducing turn-on voltage transients.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | SCC205K601H5-28 |
| Product Name | IGBT Snubber Capacitor |
| Operating Temperature | -55 to 70 C (-67 to 158 F) |
| Capacitance Range | 2 microF |
| Capacitance Tolerance | 10 (+/- %) |
| WVDC | 600 volts |