Kyocera Corporation Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors SCCY1AB857SLBLE

Description
Win Source Part Number: 1302761-SCCY1AB857SL BLE Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SCC LE Termination: Weld Stud Package: Bulk Height - Seated (Max): 4.606" (117.00mm) Standard Package: 32 Capacitance: 850 F Tolerance: 0%, +100% Voltage - Rated: 2.7 V ESR (Equivalent Series Resistance): 0.8mOhm @ 1kHz Lifetime @ Temp.: 1000 Hrs @ 60°C Mounting Type: Chassis Mount Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 65°C Dimension: 1.378" Dia (35.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.22.0040 Mfr: KYOCERA AVX Other Names: SCCY1AB857PLBLE,478- SCCY1AB857SLBLE,SCCY 1AB857SLBLE,SCCY1AB8 57PLBLE
Request a Quote Datasheet
Description
Win Source Part Number: 1302761-SCCY1AB857SL BLE Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SCC LE Termination: Weld Stud Package: Bulk Height - Seated (Max): 4.606" (117.00mm) Standard Package: 32 Capacitance: 850 F Tolerance: 0%, +100% Voltage - Rated: 2.7 V ESR (Equivalent Series Resistance): 0.8mOhm @ 1kHz Lifetime @ Temp.: 1000 Hrs @ 60°C Mounting Type: Chassis Mount Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 65°C Dimension: 1.378" Dia (35.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.22.0040 Mfr: KYOCERA AVX Other Names: SCCY1AB857PLBLE,478- SCCY1AB857SLBLE,SCCY 1AB857SLBLE,SCCY1AB8 57PLBLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - 1302761-SCCY1AB857SLBLE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
1302761-SCCY1AB857SLBLE
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors 1302761-SCCY1AB857SLBLE
Win Source Part Number: 1302761-SCCY1AB857SL BLE Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SCC LE Termination: Weld Stud Package: Bulk Height - Seated (Max): 4.606" (117.00mm) Standard Package: 32 Capacitance: 850 F Tolerance: 0%, +100% Voltage - Rated: 2.7 V ESR (Equivalent Series Resistance): 0.8mOhm @ 1kHz Lifetime @ Temp.: 1000 Hrs @ 60°C Mounting Type: Chassis Mount Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 65°C Dimension: 1.378" Dia (35.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.22.0040 Mfr: KYOCERA AVX Other Names: SCCY1AB857PLBLE,478- SCCY1AB857SLBLE,SCCY 1AB857SLBLE,SCCY1AB8 57PLBLE

Win Source Part Number: 1302761-SCCY1AB857SLBLE
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCC LE
Termination: Weld Stud
Package: Bulk
Height - Seated (Max): 4.606" (117.00mm)
Standard Package: 32
Capacitance: 850 F
Tolerance: 0%, +100%
Voltage - Rated: 2.7 V
ESR (Equivalent Series Resistance): 0.8mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 60°C
Mounting Type: Chassis Mount
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 1.378" Dia (35.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.22.0040
Mfr: KYOCERA AVX
Other Names: SCCY1AB857PLBLE,478-SCCY1AB857SLBLE,SCCY1AB857SLBLE,SCCY1AB857PLBLE

Buy Now Datasheet
Downers Grove, IL, United States
Supercapacitors/Ultracapacitors
SCCY1AB857SLBLE
Supercapacitors/Ultracapacitors SCCY1AB857SLBLE
Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or in conjunction with primary or secondary batteries, they provide extended back up time, longer battery life, and provide instantaneous power pulses as needed. Offer great solutions to Hold Up, Energy Harvesting, and Pulse Power Applications.

Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or in conjunction with primary or secondary batteries, they provide extended back up time, longer battery life, and provide instantaneous power pulses as needed. Offer great solutions to Hold Up, Energy Harvesting, and Pulse Power Applications.

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - SCCY1AB857SLBLE - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
SCCY1AB857SLBLE
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors SCCY1AB857SLBLE
CAP 850F 0% +100% 2.7V CHAS MT

CAP 850F 0% +100% 2.7V CHAS MT

Supplier's Site
Cap, 850F, 2.7V, Super Cap, Can; Capacitance Kyocera Avx - 56AC6426 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 850F, 2.7V, Super Cap, Can; Capacitance Kyocera Avx
56AC6426
Cap, 850F, 2.7V, Super Cap, Can; Capacitance Kyocera Avx 56AC6426
CAP, 850F, 2.7V, SUPER CAP, CAN; Capacitance:850F; Voltage Rating:2.7V; Capacitor Terminals:Weldable Pin; Product Range:SCC LE Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:0.5mm; Lifetime @ Temperature:1000 hours @ 60°C; RoHS Compliant: Yes

CAP, 850F, 2.7V, SUPER CAP, CAN; Capacitance:850F; Voltage Rating:2.7V; Capacitor Terminals:Weldable Pin; Product Range:SCC LE Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:0.5mm; Lifetime @ Temperature:1000 hours @ 60°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1302761-SCCY1AB857SLBLE SCCY1AB857SLBLE SCCY1AB857SLBLE 56AC6426
Product Name Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Supercapacitors/Ultracapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Cap, 850F, 2.7V, Super Cap, Can; Capacitance Kyocera Avx
Technology Multilayer Single-Layer
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
Capacitance Range 8.50E8 microF 8.50E8 microF 8.50E8 microF 8.50E8 microF
Capacitance Tolerance 100 (+/- %) 100 (+/- %) -10 (+/- %)
WVDC 2.7 volts 2.7 volts 2.7 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers