The SFC66T15K391B-F is an AC-rated metallized polypropylene capacitor for motor-run and power supply applications, housed in a 2.91-inch tall C-style oval aluminum case with four 1/4-inch quick-connect lug terminals. It has a capacitance of 15.0 µF with a tolerance of ±10%, rated for 660 Vac, and operates within a temperature range of -40 °C to 70 °C. The capacitor meets EIA-456-A standards and is cULus recognized (File E71645) with CSA File 223507. It features self-healing, fault current protection up to 10,000 amps AFC, and a service life objective of 60,000 hours at 94% survival rate.
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
Motor-Run and Power Supply Capacitors 15µF 660V
Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically used in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications.
15µF Film Capacitor 660V Polypropylene (PP), Metallized Radial, Can
CAP FILM 15UF 10% 660VAC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SFC66T15K391B-F | 2002-SFC66T15K391B-F | SFC66T15K391B-F | 338-4440-ND | SFC66T15K391B-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Oil Filled Capacitor | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Oil | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF | 15 microF |