Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: KYOCERA AVX
Category: Capacitors -Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCM
Package: Bulk
Product Status: Active
Capacitance: 1 F
Tolerance: 0%, +100%
Voltage - Rated: 5 V
Termination: PC Pins
Mounting Type: Through Hole
CAP 1F 0% +100% 5V T/H
SUPER CAPACITOR, 1F, 5V, RADIAL; Capacitance:1F; Voltage(DC):5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:0%, +100%; Lead Spacing:11.5mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.2ohm RoHS Compliant: Yes
CAP 1F 0% +100% 5V T/H
CAP 1F 0% +100% 5V T/H
| Richardson RFPD | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCMR18C105PRBA0 | SCMR18C105PRBA0 | 84AJ1400 | SCMR18C105PRBA0 | SCMR18C105PRBA0 | |
| Product Name | Supercapacitors/Ultracapacitors | Capacitors -Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Super Capacitor, 1F, 5V, Radial; Capacitance Kyocera Avx | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Capacitance Range | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF |
| WVDC | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | |
| Lead Style | Radial lead straight | Radial | Radial | |||
| Mounting Style | Cell | Through Hole; Through Hole | Through Hole; Through Hole | Through Hole; Surface Mount Technology; Radial, Can |