Kyocera Corporation Supercapacitors/Ultracapacitors SCCY68B407SSBLE

Description
Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or in conjunction with primary or secondary batteries, they provide extended back up time, longer battery life, and provide instantaneous power pulses as needed. Offer great solutions to Hold Up, Energy Harvesting, and Pulse Power Applications.
Request a Quote Datasheet
Description
Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or in conjunction with primary or secondary batteries, they provide extended back up time, longer battery life, and provide instantaneous power pulses as needed. Offer great solutions to Hold Up, Energy Harvesting, and Pulse Power Applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Supercapacitors/Ultracapacitors
SCCY68B407SSBLE
Supercapacitors/Ultracapacitors SCCY68B407SSBLE
Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or in conjunction with primary or secondary batteries, they provide extended back up time, longer battery life, and provide instantaneous power pulses as needed. Offer great solutions to Hold Up, Energy Harvesting, and Pulse Power Applications.

Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or in conjunction with primary or secondary batteries, they provide extended back up time, longer battery life, and provide instantaneous power pulses as needed. Offer great solutions to Hold Up, Energy Harvesting, and Pulse Power Applications.

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - SCCY68B407SSBLE - ODG (Origin Data Global)
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
SCCY68B407SSBLE
Electric Double Layer Capacitors (EDLC), Supercapacitors SCCY68B407SSBLE
CAPACITOR 400F -10% +30% 2.7V TH

CAPACITOR 400F -10% +30% 2.7V TH

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - SCCY68B407SSBLE - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
SCCY68B407SSBLE
Electric Double Layer Capacitors (EDLC), Supercapacitors SCCY68B407SSBLE
CAPACITOR 400F -10% +30% 2.7V TH

CAPACITOR 400F -10% +30% 2.7V TH

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - SCCY68B407SSBLE - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
SCCY68B407SSBLE
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors SCCY68B407SSBLE
CAPACITOR 400F -10% +30% 2.7V TH

CAPACITOR 400F -10% +30% 2.7V TH

Supplier's Site

Technical Specifications

  Richardson RFPD ODG (Origin Data Global) Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SCCY68B407SSBLE SCCY68B407SSBLE SCCY68B407SSBLE SCCY68B407SSBLE
Product Name Supercapacitors/Ultracapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Capacitance Range 4.00E8 microF 4.00E8 microF 4.00E8 microF 4.00E8 microF
WVDC 2.7 volts 2.7 volts 2.7 volts
Lead Style 2 pins+ 2 sheets cover Radial Radial
Mounting Style Cell Through Hole; Through Hole Through Hole; Through Hole Through Hole; Surface Mount Technology; Radial, Can - 4 Lead
Configuration / Form Factor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Film Paper Film Capacitors - 105PPB400K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers