LICAP Technologies, Inc. Supercapacitors/Ultracapacitors SM0006-160-P

Description
Applications Wind Turbine Pitch Control Engineering Machinery Industrial Equipment UPS and Telecom Systems Features and Advantages One Million Cycle Life High Power Density Voltage Monitoring Wide Temperature Range -40 C to 65 C
Request a Quote Datasheet
Description
Applications Wind Turbine Pitch Control Engineering Machinery Industrial Equipment UPS and Telecom Systems Features and Advantages One Million Cycle Life High Power Density Voltage Monitoring Wide Temperature Range -40 C to 65 C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Supercapacitors/Ultracapacitors
SM0006-160-P
Supercapacitors/Ultracapacitors SM0006-160-P
Applications Wind Turbine Pitch Control Engineering Machinery Industrial Equipment UPS and Telecom Systems Features and Advantages One Million Cycle Life High Power Density Voltage Monitoring Wide Temperature Range -40 C to 65 C

Applications

  • Wind Turbine Pitch Control
  • Engineering Machinery
  • Industrial Equipment
  • UPS and Telecom Systems

Features and Advantages

  • One Million Cycle Life
  • High Power Density
  • Voltage Monitoring
  • Wide Temperature Range -40 C to 65 C
Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - SM0006-160-P - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
SM0006-160-P
Electric Double Layer Capacitors (EDLC), Supercapacitors SM0006-160-P
CAP LITH HYB 6F 0%/20% 160V CHAS

CAP LITH HYB 6F 0%/20% 160V CHAS

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - SM0006-160-P - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
SM0006-160-P
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors SM0006-160-P
CAPACITOR 6F 0%/20% 160V CHAS

CAPACITOR 6F 0%/20% 160V CHAS

Supplier's Site

Technical Specifications

  Richardson RFPD Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number SM0006-160-P SM0006-160-P SM0006-160-P
Product Name Supercapacitors/Ultracapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Capacitance Range 6.00E6 microF 6.00E6 microF 6.00E6 microF
WVDC 160 volts 160 volts
Lead Style Ring Terminal
Mounting Style Module Chassis Mount Bolt-on; Module
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100221FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C243T050EB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers