The SFA37T2K219B-F is an AC-rated metallized polypropylene capacitor for motor-run and power supply applications, featuring a 1-1/4" oval aluminum case with 4-tine, 1/4" quick connect lugs. It is rated for 370 Vac, has a capacitance of 2.0 µF with ±10% tolerance, and measures 2.19 inches in height. The capacitor operates within a standard temperature range of -40°C to 70°C, meets EIA-456-A and cULus standards, and has a service life objective of 60,000 hours with 94% survival rate at rated conditions. Self-healing capability and fault current protection up to 10,000 amps AFC are included.
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
Motor-Run and Power Supply Capacitors 2µF 370V
2µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically used in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications.
CAP FILM 2UF 10% 370VAC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SFA37T2K219B-F | 2002-SFA37T2K219B-F | SFA37T2K219B-F-ND | SFA37T2K219B-F | SFA37T2K219B-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Oil Filled Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Oil | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 2 microF | 2 microF | 2 microF | 2 microF | 2 microF |