The SCRN265R-F is a film-paper commutating capacitor designed for SCR commutation and high-frequency pulsed applications, featuring a 1/4 x 20 threaded stud terminal and encapsulated in a metal case. It has a capacitance of 5 µF, a peak voltage rating of 600 Vpk, and a maximum rms current of 60 Arms. The capacitor operates from -40 °C to +80 °C and meets EIA RS401 standards. Its case code is F, with dimensions of 4.56 inches in width and 4.25 inches in height, conforming to the Series SCRN design. It is rated for 40,000 hours of life at full rated voltage and temperature, with a reliability of at least 95% survival rate.
Power Film Dc Applications / Scr Commutation Capacitors
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | SCRN265R-F | SCRN265R-F |
| Product Name | Film Paper Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | |
| Electrostatic Capacitors | Paper |