The SCRN240R-F is a film-paper commutating capacitor designed for SCR applications requiring high peak and rms current capability, with a rated voltage of 200 Vpk, capacitance of 0.5 µF, and a case code A. It features a 1/4-20 threaded stud terminal, tin-plated steel case, and operates within a temperature range of -40 °C to +80 °C. The part meets EIA RS401 standards and has a rated maximum rms current of 60 Arms at 65 °C, with a VA capability of 990 VA at that temperature. Dimensions are 1.31 in height, 2.16 in length, 0.56 in width, 1.19 in terminal spacing, and 0.81 in F-dimension. It is rated for 40,000 hours of life at full rating conditions and includes an insulated molded pillar insulator for high-voltage isolation.
Power Film Dc Applications / Scr Commutation Capacitors
0.5µF Film Capacitor 1500Vpk (1.5KVPK) Paper, Metallized Radial, Can
Type SCRN capacitors are for SCR (silicon controlled rectifier) commutating applications that require high peak and rms current capability. These capacitors are ideal for other high frequency and pulsed applications. The SCRN is supplied in oval or rectangular metal cases with 1/4 x 20 threaded stud and insulated terminals to withstand high current and high peak voltages.
Win Source Part Number: 1302653-SCRN240R-F
Category: Capacitors>Film Capacitors
Series: SCR
Termination: Threaded, Male
Package: Bulk
Voltage Rating - AC: 1500Vpk (1.5KVPK)
Applications: Commutation; High Frequency, Switching; High Pulse, DV/DT
Height - Seated (Max): 2.190" (55.63mm)
Standard Package: 1
Capacitance: 0.5 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Paper, Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 80°C
Dimension: 2.160" L x 1.310" W (54.86mm x 33.27mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0040
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: SCRN240R-F,338-4165
Commutating Capacitors 0.5µF 1500V
CAP FILM 0.5UF 10% 1.5KVPK RAD
| Cornell Dubilier | DigiKey | Richardson RFPD | Win Source Electronics | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCRN240R-F | 338-4165-ND | SCRN240R-F | 1302653-SCRN240R-F | 2002-SCRN240R-F | SCRN240R-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | |
| Electrostatic Capacitors | Paper | Paper, Metallized | Paper, Metallized | |||
| Capacitance Range | 0.5000 microF | 0.5000 microF | 0.5000 microF | 0.5000 microF | 0.5000 microF | 0.5000 microF |