The SFA66T2K156B-F is an AC-rated metallized polypropylene motor-run capacitor designed for power supply and split-phase motor applications, including refrigeration and air conditioning systems. It features a 1-1/4 inch oval aluminum case with a height of 1.56 inches and standard 4-tine, 1/4 inch quick-connect lug terminals. Rated for 660 Vac, it has a capacitance of 2.0 µF with a ±10% tolerance and operates within a temperature range of -40 °C to 70 °C. The capacitor meets EIA-456-A standards and is cULus recognized. It includes self-healing properties and fault current protection up to 10,000 amps AFC.
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
2µF Film Capacitor 660V Polypropylene (PP), Metallized Radial, Can
Motor-Run and Power Supply Capacitors 2µF 660V
Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically used in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications.
CAP FILM 2UF 10% 660VAC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SFA66T2K156B-F | SFA66T2K156B-F-ND | 2002-SFA66T2K156B-F | SFA66T2K156B-F | SFA66T2K156B-F |
| Product Name | Film Paper Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Oil Filled Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Oil | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 2 microF | 2 microF | 2 microF | 2 microF | 2 microF |