The SFA37T5K156B-F is an AC-rated metallized polypropylene motor-run capacitor designed for split-phase motor applications such as refrigeration and air conditioning, with fault current protection up to 10,000 amps AFC and self-healing properties. It features a 1/4" quick-connect lug terminal, aluminum case, and a 4-way terminal configuration. The capacitor has a capacitance of 5.0 µF with a ±10% tolerance, a rated voltage of 370 Vac, and operates within a temperature range of -40 ºC to 70 ºC. Its case height is 1.56 inches with dimensions of 1.31 inches by 2.16 inches. It meets EIA-456-A and is cULus recognized. Service life is 60,000 hours at full voltage and rated ambient temperature with a 94% survival rate.
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically used in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications.
Motor-Run and Power Supply Capacitors 5µF 370V
5µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
CAP FILM 5UF 10% 370VAC QC TERM
CAP FILM 5UF 10% 370VAC RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Utmel Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SFA37T5K156B-F | SFA37T5K156B-F | 2002-SFA37T5K156B-F | SFA37T5K156B-F-ND | 192-SFA37T5K156B-F | SFA37T5K156B-F |
| Product Name | Film Paper Film Capacitors | Oil Filled Capacitor | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | CAP FILM 5UF 10% 370VAC QC TERM | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 C (-40 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Oil | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 5 microF | 5 microF | 5 microF | 5 microF | 5 microF | 5 microF |