Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Series-Connected Super Capacitor Modules Product overview: SCMQ14D474PRBB0 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-SCMQ14D474PRBB0 can be used for catalog matching and distributor lookup.
CAP 470MF 0% +100% 5.4V T/H
CAP 470MF 0% +100% 5.4V T/H
CAP 470MF 0% +100% 5.4V T/H
DOUBLE LAYER CAP, 0.47F, 5.4V, RADIAL; Capacitance:0.47F; Voltage(DC):5.4V; Capacitor Terminals:PC Pin; Capacitance Tolerance:0%, +100%; Lead Spacing:9mm; Lifetime @ Temperature:1000 hours @ 60°C; Capacitor Case / Package:Can RoHS Compliant: Yes
CAP, 0.47F, 5.4V, 20%, SUPER CAP, RADIAL; Capacitance:0.47F; Voltage Rating:5.4V; Capacitor Terminals:Radial Leaded; Product Range:5.4V SCM Series; Capacitance Tolerance:+100%, -0%; Lead Spacing:9mm; Lifetime @ Temperature:1000 hoursRoHS Compliant: Yes
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCMQ14D474PRBB0 | 61-SCMQ14D474PRBB0 | SCMQ14D474PRBB0 | SCMQ14D474PRBB0 | SCMQ14D474PRBB0 | 50AH2965 | 56AC6433 |
| Product Name | Supercapacitors/Ultracapacitors | Capacitor | Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Double Layer Cap, 0.47F, 5.4V, Radial; Capacitance Kyocera Avx | Cap, 0.47F, 5.4V, 20%, Super Cap, Radial; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor; Radial Leaded |
| Capacitance Range | 470000 microF | 470000 microF | 470000 microF | 470000 microF | 470000 microF | 470000 microF | |
| WVDC | 5.4 volts | 5.4 volts | 5.4 volts | 5.4 volts | 5.4 volts | 5.4 volts | |
| Lead Style | Radial lead straight | Radial | Radial | Radial | |||
| Mounting Style | Cell | Through Hole; Through Hole | Through Hole; Through Hole | Through Hole; Surface Mount Technology; Radial, Can |