Type SCRN243R-F is a film-paper commutating capacitor for SCR applications, featuring a tin-plated steel or aluminum case with a 1/4-20 threaded stud terminal. It has a capacitance of 3 µF, a peak voltage rating of 1000 Vpk, and a maximum rms current of 60 Arms at 65 °C. The capacitor supports an operating temperature range from -40 °C to +80 °C, conforms to EIA RS401, and is rated for 40,000 hours of life under full rated conditions. Its physical dimensions are 4.25 inches in height with case codes C measuring 1.91 x 2.91 x 0.50 inches in length, width, and thickness respectively.
Power Film Dc Applications / Scr Commutation Capacitors
Commutating Capacitors 3µF 1500V
3µF Film Capacitor 1500Vpk (1.5KVPK) Paper, Metallized Radial, Can
Type SCRN capacitors are for SCR (silicon controlled rectifier) commutating applications that require high peak and rms current capability. These capacitors are ideal for other high frequency and pulsed applications. The SCRN is supplied in oval or rectangular metal cases with 1/4 x 20 threaded stud and insulated terminals to withstand high current and high peak voltages.
CAP FILM 3UF 10% 1.5KVPK RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCRN243R-F | 2002-SCRN243R-F | 338-4167-ND | SCRN243R-F | SCRN243R-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | |
| Electrostatic Capacitors | Paper | Paper, Metallized | Paper, Metallized | ||
| Capacitance Range | 3 microF | 3 microF | 3 microF | 3 microF | 3 microF |