SFA66T8K475B-F is an AC-rated metallized polypropylene capacitor for motor-run and power supply applications, with a 660 Vac rating, 8.0 µF capacitance, and ±10% tolerance. It features a 4-tine, 1/4-inch quick connect lug terminal, a 2.0-inch oval aluminum case with a steel cover, and a height of 4.75 inches. The capacitor operates from -40°C to 70°C, meets EIA-456-A and cULus E71645 standards, and has a service life objective of 60,000 hours at 94% survival rate. Its self-healing design provides fault current protection up to 10,000 amps AFC.
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
8µF Film Capacitor 660V Polypropylene (PP), Metallized Radial, Can
Win Source Part Number: 1302543-SFA66T8K475B
Category: Capacitors>Film Capacitors
Series: SF
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 660V
Applications: Motor Run
Height - Seated (Max): 4.870" (123.70mm)
Standard Package: 1
Capacitance: 8 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 2.160" L x 1.310" W (54.86mm x 33.27mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0030
Mfr: Cornell Dubilier Electronics (CDE)
Motor-Run and Power Supply Capacitors 8µF 660V
Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically used in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications.
CAP FILM 8UF 10% 660VAC RADIAL
| Cornell Dubilier | DigiKey | Win Source Electronics | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SFA66T8K475B-F | SFA66T8K475B-F-ND | 1302543-SFA66T8K475B-F | 2002-SFA66T8K475B-F | SFA66T8K475B-F | SFA66T8K475B-F |
| Product Name | Film Paper Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors | Film Capacitors | Oil Filled Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Oil | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 8 microF | 8 microF | 8 microF | 8 microF | 8 microF | 8 microF |