Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or in conjunction with primary or secondary batteries, they provide extended back up time, longer battery life, and provide instantaneous power pulses as needed. Offer great solutions to Hold Up, Energy Harvesting, and Pulse Power Applications.
KYOCERA AVX SCCY68B407SSB Supercapacitor
KYOCERA AVX SCCY68B407SSB Supercapacitor
Win Source Part Number: 1302738-SCCY68B407SS
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCC
Termination: Solder Lug
Package: Bulk
Height - Seated (Max): 2.756" (70.00mm)
Standard Package: 40
Capacitance: 400 F
Tolerance: -10%, +30%
Voltage - Rated: 2.7 V
Lead Spacing: 0.886" (22.50mm)
ESR (Equivalent Series Resistance): 4mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 60°C
Mounting Type: Through Hole
Package / Case: Radial, Can - Solder Lug
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 1.378" Dia (35.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
Mfr: KYOCERA AVX
Other Names: SCCY68B407VSB,478-10
CAP, 400F, 2.7V, SUPER CAP, RADIAL; Capacitance:400F; Voltage Rating:2.7V; Capacitor Terminals:Radial Leaded; Product Range:SCC Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 60°C; RoHS Compliant: Yes
SUPER CAPACITOR, 400F, 2.7V, RADIAL; Capacitance:400F; Capacitance Tolerance:-10%, +30%; Lead Spacing:10mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.004ohm; Product Range:SCC Series; Diameter:35mmRoHS Compliant: Yes
CAPACITOR 400F -10% +30% 2.7V TH
CAPACITOR 400F -10% +30% 2.7V TH
| Richardson RFPD | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCCY68B407SSB | 1862230 | 1302738-SCCY68B407SSB | 10AC9085 | 84AJ1394 | SCCY68B407SSB | SCCY68B407SSB |
| Product Name | Supercapacitors/Ultracapacitors | Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Cap, 400F, 2.7V, Super Cap, Radial; Capacitance Kyocera Avx | Super Capacitor, 400F, 2.7V, Radial; Capacitance Kyocera Avx | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Capacitance Range | 4.00E8 microF | 4.00E8 microF | 4.00E8 microF | 4.00E8 microF | 4.00E8 microF | 4.00E8 microF | |
| WVDC | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 volts | |||
| Lead Style | 2 pins+ 2 sheets cover | Radial | Radial | ||||
| Mounting Style | Cell | Through Hole; Radial, Can - Solder Lug | Through Hole; Through Hole | ||||
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |