Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
DOUBLE LAYER CAP, 2.5F, 6V, RADIAL; Capacitance:2.5F; Voltage(DC):6V; Capacitor Terminals:PC Pin; Capacitance Tolerance:0%, +100%; Lead Spacing:15.5mm; Lifetime @ Temperature:-; Capacitor Case / Package:Can; ESR:0.18ohm; Height:22mm RoHS Compliant: Yes
CAP 2.5F 0% +100% 6V T/H
CAP 2.5F 0% +100% 6V T/H
| Richardson RFPD | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCMS22H255PRBB0 | 50AH2968 | SCMS22H255PRBB0 | SCMS22H255PRBB0 |
| Product Name | Supercapacitors/Ultracapacitors | Double Layer Cap, 2.5F, 6V, Radial; Capacitance Kyocera Avx | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor |
| Capacitance Range | 2.50E6 microF | 2.50E6 microF | 2.50E6 microF | 2.50E6 microF |
| WVDC | 6 volts | 6 volts | 6 volts | |
| Lead Style | Radial lead straight | Radial | ||
| Mounting Style | Cell | Through Hole; Through Hole | Through Hole; Surface Mount Technology; Radial, Can |