Type SF metallized polypropylene capacitors are used for motor-run and power supply applications, featuring self-healing, fault current protection up to 10,000 amps AFC, and standard 4-terminals 1/4" quick connect lugs. The SFD66T35K475B-F variant is rated for 660 Vac, has a capacitance of 35 µF with ±10% tolerance, and is housed in a 2.0" oval aluminum case with a height of 4.75 inches. It operates within a temperature range of -40°C to 70°C, meets EIA-456-A and cULus E71645 standards, and has a service life objective of 60,000 hours at 94% survival rate.
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
Win Source Part Number: 1302584-SFD66T35K475
Category: Capacitors>Film Capacitors
Series: SF
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 660V
Applications: Motor Run
Height - Seated (Max): 5.030" (127.76mm)
Standard Package: 24
Capacitance: 35 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 3.660" L x 1.970" W (92.96mm x 50.04mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0030
Mfr: Cornell Dubilier Electronics (CDE)
Motor-Run and Power Supply Capacitors 35µF 660V
35µF Film Capacitor 660V Polypropylene (PP), Metallized Radial, Can
Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically used in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications.
CAP FILM 35UF 10% 660VAC RADIAL
| Cornell Dubilier | Win Source Electronics | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SFD66T35K475B-F | 1302584-SFD66T35K475B-F | 2002-SFD66T35K475B-F | SFD66T35K475B-F-ND | SFD66T35K475B-F | SFD66T35K475B-F |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Oil Filled Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Oil | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 35 microF | 35 microF | 35 microF | 35 microF | 35 microF | 35 microF |