The SCMR22C155SRBA0 is a series-connected supercapacitor module from Lingto Electronic Limited, featuring a rated capacitance of 1.5F and a maximum rated voltage of 5.0V. It has a capacitance tolerance of +30%/-10% and operates effectively within a temperature range of -40°C to +65°C. The device is designed for high pulse power capability, low equivalent series resistance (ESR), and low leakage current, making it suitable for applications requiring rapid energy delivery, such as camera flash systems, energy harvesting, and UPS systems. The supercapacitor is compatible with hand soldering and wave soldering processes, provided that appropriate precautions are followed. It has been tested for life cycle, high temperature load life, vibration resistance, and humidity characteristics, ensuring reliability in various operating conditions. The product is also RoHS compliant and halogen-free, aligning with environmental standards.
Win Source Part Number: 1302722-SCMR22C155PR
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCM
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 0.925" (23.50mm)
Standard Package: 1,200
Capacitance: 1.5 F
Tolerance: 0%, +100%
Voltage - Rated: 5 V
Lead Spacing: 0.453" (11.50mm)
ESR (Equivalent Series Resistance): 190mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 65°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.630" L x 0.315" W (16.00mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
Mfr: KYOCERA AVX
Other Names: 478-11480,SCMR22C155
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP 1.5F 0% +100% 5V T/H
DOUBLE LAYER CAP, 1.5F, 5V, RADIAL; Capacitance:1.5F; Voltage(DC):5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:0%, +100%; Lead Spacing:11.5mm; Lifetime @ Temperature:1000 hours @ 60°C; Capacitor Case / Package:Can RoHS Compliant: Yes
CAP 1.5F 0% +100% 5V T/H
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Richardson RFPD | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1302722-SCMR22C155PRBA0 | 1862220 | 1862166 | SCMR22C155PRBA0 | SCMR22C155PRBA0 | 50AH2967 | SCMR22C155PRBA0 |
| Product Name | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors | Supercapacitors | Supercapacitors/Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Double Layer Cap, 1.5F, 5V, Radial; Capacitance Kyocera Avx | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Technology | Multilayer | Multilayer | Single-Layer | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 65 C (-40 to 149 F) | ||||
| Capacitance Range | 1.50E6 microF | 1.50E6 microF | 1.50E6 microF | 1.50E6 microF | 1.50E6 microF | ||
| Capacitance Tolerance | 100 (+/- %) | 0 (+/- %) | 0 (+/- %) | 100 (+/- %) | 100 (+/- %) | ||
| WVDC | 5 volts | 5 volts | 5 volts | 5 volts |