Kyocera Corporation Supercapacitors/Ultracapacitors SCMR14D474PSBB0H

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Supercapacitors/Ultracapacitors
SCMR14D474PSBB0H
Supercapacitors/Ultracapacitors SCMR14D474PSBB0H
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - 478-SCMR14D474PSBB0H-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
478-SCMR14D474PSBB0H-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 478-SCMR14D474PSBB0H-ND
470mF (EDLC) Supercapacitor 5.4V Radial, Can 300mOhm @ 1kHz 1000 Hrs @ 65°C

470mF (EDLC) Supercapacitor 5.4V Radial, Can 300mOhm @ 1kHz 1000 Hrs @ 65°C

Buy Now Datasheet
Cap, 0.47F, 5.4V, 20%, Super Cap, Radial; Capacitance Kyocera Avx - 56AC6435 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47F, 5.4V, 20%, Super Cap, Radial; Capacitance Kyocera Avx
56AC6435
Cap, 0.47F, 5.4V, 20%, Super Cap, Radial; Capacitance Kyocera Avx 56AC6435
CAP, 0.47F, 5.4V, 20%, SUPER CAP, RADIAL; Capacitance:0.47F; Voltage Rating:5.4V; Capacitor Terminals:Radial Leaded; Product Range:SCM Series; Capacitance Tolerance:+100%, -0%; Lead Spacing:11.5mm; Lifetime @ Temperature:1000 hours @RoHS Compliant: Yes

CAP, 0.47F, 5.4V, 20%, SUPER CAP, RADIAL; Capacitance:0.47F; Voltage Rating:5.4V; Capacitor Terminals:Radial Leaded; Product Range:SCM Series; Capacitance Tolerance:+100%, -0%; Lead Spacing:11.5mm; Lifetime @ Temperature:1000 hours @RoHS Compliant: Yes

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - SCMR14D474PSBB0H - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
SCMR14D474PSBB0H
Electric Double Layer Capacitors (EDLC), Supercapacitors SCMR14D474PSBB0H
CAP 470MF 0% +100% 5.4V T/H

CAP 470MF 0% +100% 5.4V T/H

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - SCMR14D474PSBB0H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
SCMR14D474PSBB0H
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors SCMR14D474PSBB0H
CAP 470MF 0% +100% 5.4V T/H

CAP 470MF 0% +100% 5.4V T/H

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SCMR14D474PSBB0H 478-SCMR14D474PSBB0H-ND 56AC6435 SCMR14D474PSBB0H SCMR14D474PSBB0H
Product Name Supercapacitors/Ultracapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Cap, 0.47F, 5.4V, 20%, Super Cap, Radial; Capacitance Kyocera Avx Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor
Capacitance Range 470000 microF 470000 microF 470000 microF 470000 microF 470000 microF
WVDC 5.4 volts 5.4 volts 5.4 volts
Lead Style Radial lead straight Radial Radial
Mounting Style Cell Through Hole Through Hole; Through Hole Through Hole; Surface Mount Technology; Radial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C123U050EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details