Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
AVX SCMT22D505PRBB0 Supercapacitor
AVX SCMT22D505PRBB0 Supercapacitor
Win Source Part Number: 1302694-SCMT22D505PR
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCM
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 0.925" (23.50mm)
Standard Package: 150
Capacitance: 5 F
Tolerance: 0%, +100%
Voltage - Rated: 5.4 V
Lead Spacing: 0.709" (18.00mm)
ESR (Equivalent Series Resistance): 100mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 65°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.984" L x 0.492" W (25.00mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0040
Mfr: KYOCERA AVX
Other Names: SCMT22D505MRBB0,SCMT
CAP 5F 0% +100% 5.4V T/H
CAP, 5F, 5.4V, 20%, SUPER CAP, RADIAL; Capacitance:5F; Voltage Rating:5.4V; Capacitor Terminals:Radial Leaded; Product Range:5.4V SCM Series; Capacitance Tolerance:+100%, -0%; Lead Spacing:18mm; Lifetime @ Temperature:1000 hours @ RoHS Compliant: Yes
SUPER CAPACITOR, 5F, 5.4V, RADIAL; Capacitance:5F; Voltage(DC):5.4V; Capacitor Terminals:PC Pin; Capacitance Tolerance:0%, +100%; Lead Spacing:18mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.1ohm RoHS Compliant: Yes
CAP 5F 0% +100% 5.4V T/H
| Richardson RFPD | RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCMT22D505PRBB0 | 2506991 | 1302694-SCMT22D505PRBB0 | SCMT22D505PRBB0 | 56AC6457 | 84AJ1407 | SCMT22D505PRBB0 |
| Product Name | Supercapacitors/Ultracapacitors | Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Cap, 5F, 5.4V, 20%, Super Cap, Radial; Capacitance Kyocera Avx | Super Capacitor, 5F, 5.4V, Radial; Capacitance Kyocera Avx | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor; PC Pin | Leaded Capacitor | ||
| Capacitance Range | 5.00E6 microF | 5.00E6 microF | 5.00E6 microF | 5.00E6 microF | 5.00E6 microF | 5.00E6 microF | 5.00E6 microF |
| WVDC | 5.4 volts | 5.4 volts | 5.4 volts | 5.4 volts | 5.4 volts | ||
| Lead Style | Radial lead straight | Radial | Radial | ||||
| Mounting Style | Cell | Through Hole; Through Hole | Through Hole; Surface Mount Technology; Radial, Can |