Type SF capacitors are AC-rated metallized polypropylene capacitors for motor-run and power supply applications, offering self-healing, fault current protection up to 10,000 amps AFC, and low energy consumption. They feature standard 4-tine, 1/4" quick connect lug terminals and are housed in aluminum cases with environmentally safe dielectric fluid. Capacitance ranges from 1 µF to 100 µF with ±10% tolerance standard, operating temperature range is -40 °C to 70 °C (90 °C available), and rated voltage is 240 Vac to 660 Vac. Dissipation factor is less than 0.1%. Service life objective is 60,000 hours with 94% survival rate at rated conditions, and capacitance varies by no more than ±3% over the operating temperature range. The capacitors meet EIA-456-A and are cULus recognized. Oval case variants with 3.88 inch height and 4-way terminals are available for 370 Vac applications.
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
Motor-Run and Power Supply Capacitors 20µF 370V
Win Source Part Number: 1302604-SFA37T20K388
Category: Capacitors>Film Capacitors
Series: SF
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 370V
Applications: Motor Run
Height - Seated (Max): 4.000" (101.60mm)
Standard Package: 63
Capacitance: 20 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 2.160" L x 1.310" W (54.86mm x 33.27mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: Cornell Dubilier Electronics (CDE)
Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically used in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications.
20µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
CAP FILM 20UF 10% 370VAC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Win Source Electronics | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SFA37T20K388B-F | 2002-SFA37T20K388B-F | 1302604-SFA37T20K388B-F | SFA37T20K388B-F | SFA37T20K388B-F-ND | SFA37T20K388B-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Oil Filled Capacitor | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Oil | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 20 microF | 20 microF | 20 microF | 20 microF | 20 microF | 20 microF |