LICAP large ultracapacitor cells are rated at 2.7V and come in 3000F, or 1200F sizes. Our proprietary cylindrical can design is an industry standard 65mm diameter with Axial lead configuration. The can assembly process ensures a robust connection of the electrode and a reliable welded hermetic seal. We offer Threaded Post versions (ATP), or Laser Weld versions (ALW). Please refer to the datasheets for additional specifications.
Applications
Engine Starting
Industrial Backup Power
Renewable Energy Systems
Hybrid Power Systems
Energy Harvesting
Features and Advantages
One Million Cycle Life
Exceptional Low Temperature Performance
Ultra High Power Density
Ultra Low Internal Resistance
10-15 year calendar life
LICAP large ultracapacitor cells are rated at 2.7V and come in 3000F, or 1200F sizes. Our proprietary cylindrical can design is an industry standard 65mm diameter with Axial lead configuration. The can assembly process ensures a robust connection of the electrode and a reliable welded hermetic seal. We offer Threaded Post versions (ATP), or Laser Weld versions (ALW). Please refer to the datasheets for additional specifications.
Applications
- Engine Starting
- Industrial Backup Power
- Renewable Energy Systems
- Hybrid Power Systems
- Energy Harvesting
Features and Advantages
- One Million Cycle Life
- Exceptional Low Temperature Performance
- Ultra High Power Density
- Ultra Low Internal Resistance
- 10-15 year calendar life