The SFP37T25K284B-F is a motor-run and power supply capacitor from the Type SF series, featuring a round aluminum case, 25 µF capacitance, ±10% tolerance, and a rated voltage of 370 Vac. It has a height of 2.84 inches and uses standard 4-tine, 1/4" quick connect lug terminals. The capacitor is metallized polypropylene with self-healing properties, operates from -40°C to 70°C, and meets EIA-456-A and cULus E71645 standards. Service life is rated at 60,000 hours with a 94% survival rate at full voltage and rated ambient temperature. Capacitance varies by no more than ±3% over the operating temperature range.
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
Win Source Part Number: 1302600-SFP37T25K284
Category: Capacitors>Film Capacitors
Series: SF
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 370V
Applications: Motor Run
Height - Seated (Max): 3.000" (76.20mm)
Standard Package: 84
Capacitance: 25 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 1.870" Dia (47.50mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: Cornell Dubilier Electronics (CDE)
25µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically used in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications.
Motor-Run and Power Supply Capacitors 25µF 370V
CAP FILM 25UF 10% 370VAC RADIAL
| Cornell Dubilier | Win Source Electronics | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SFP37T25K284B-F | 1302600-SFP37T25K284B-F | SFP37T25K284B-F-ND | SFP37T25K284B-F | 2002-SFP37T25K284B-F | SFP37T25K284B-F |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Oil Filled Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Oil | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 25 microF | 25 microF | 25 microF | 25 microF | 25 microF | 25 microF |