The SCRN253R-F is a film-paper/extended foil commutating capacitor designed for SCR commutation and high-frequency pulsed applications. It is housed in a rectangular metal case with a 1/4-20 threaded stud terminal and has a capacitance of 5 µF, a peak voltage rating of 1500 Vpk, and a maximum rms current of 60 Arms. The capacitor operates within a temperature range of -40 °C to +80 °C, meets EIA RS401 standards, and has a rated life of 40,000 hours at full rated voltage and temperature. The case dimensions are 5.75 inches in height with a base size of 1.19 inches by 4.75 inches.
Power Film Dc Applications / Scr Commutation Capacitors
Type SCRN capacitors are for SCR (silicon controlled rectifier) commutating applications that require high peak and rms current capability. These capacitors are ideal for other high frequency and pulsed applications. The SCRN is supplied in oval or rectangular metal cases with 1/4 x 20 threaded stud and insulated terminals to withstand high current and high peak voltages.
5µF Film Capacitor 2000Vpk (2KVPK) Paper, Metallized Radial, Can
Commutating Capacitors 5µF 2000V
CAP FILM 5UF 10% 2KVPK RADIAL
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCRN253R-F | SCRN253R-F | SCRN253R-F-ND | 2002-SCRN253R-F | SCRN253R-F |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | -40 to 65 C (-40 to 149 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | |
| Electrostatic Capacitors | Paper | Paper, Metallized | Paper, Metallized | ||
| Capacitance Range | 5 microF | 5 microF | 5 microF | 5 microF | 5 microF |