Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically used in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | SFA66T4K288B-F |
| Product Name | Oil Filled Capacitor |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Oil |
| Capacitance Range | 4 microF |