The SCD475K601A3Z25-F is a high dV/dt IGBT snubber capacitor module designed for direct mounting to IGBT modules to suppress voltage transients. It has a capacitance of 4.7 µF, a rated voltage of 600 Vdc, and supports a maximum RMS current of 46.2 A at 60 Hz and 35.0 A at 100 kHz. The capacitor uses a low-loss polypropylene dielectric, is self-healing, and operates within a temperature range of -55 °C to 85 °C. It features tin-plated copper terminals with a 25 mm lead spacing and is housed in a plastic UL94V-0 case. Dimensions are 46.4 mm in length, 56.5 mm in width, and 50.2 mm in height.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
Win Source Part Number: 1302658-SCD475K601A3
Category: Capacitors>Film Capacitors
Series: SCD
Termination: Screw Terminals
Package: Bulk
Voltage Rating - AC: 400V
Voltage Rating - DC: 600V
Applications: Snubber
Height - Seated (Max): 1.976" (50.20mm)
Standard Package: 1
Capacitance: 4.7 µF
Tolerance: ±10%
Lead Spacing: 1.000" (25.40mm)
ESR (Equivalent Series Resistance): 4 mOhms
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount
Package / Case: Rectangular Box
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 2.224" L x 1.827" W (56.50mm x 46.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0080
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 2266-SCD475K601A3Z25
4.7µF Film Capacitor 400V 600V Polypropylene (PP), Metallized Rectangular Box
IGBT Snubber Capacitor Modules 4.7µF 600V
Type SCD IGBT Snubber Capacitor Modules. Style SCD offers protection against voltage transients in low to medium current IGBT applications where high dV/dt is encountered. Connect these capacitors from C1 to E2 on a dual IGBT module or from P to N on a six-pack module to eliminate severe voltage transients. Parts ending with Z25 fit IGBTs with 23mm, 25mm and 28mm lead spacing. If you have preferred lead spacing, please specify.
Cap Film 4.7uF 600V PP 10%( 56.52 X 46.4 X 50.2mm) Screw Mount Lug 0.0462 Ohm 85°C Product overview: SCD475K601A3Z25-F from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 600V, 0.0462 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 600V, 0.0462 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-SCD475K601A3Z25-F
CAP FILM 4.7UF 10% 600VDC SCREW
| Cornell Dubilier | Win Source Electronics | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCD475K601A3Z25-F | 1302658-SCD475K601A3Z25-F | SCD475K601A3Z25-F-ND | 2002-SCD475K601A3Z25-F | SCD475K601A3Z25-F | 62-SCD475K601A3Z25-F | SCD475K601A3Z25-F |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors | IGBT Snubber Capacitor | 4.7uF 600V 0.0462 Ohm Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | ||||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |