SCT105K162D3B28 is a film capacitor designed for voltage transient protection in low to medium current IGBT applications, with direct mounting capability. It features a B-style terminal lug configuration, with terminal hole spacing of 28 mm, and is compliant with RoHS standards. The capacitor has a capacitance of 1.0 µF, a DC voltage rating of 1600 V, and is rated for a peak current of 500 A at a dV/dt of 500 V/µs. Its equivalent series resistance is 6 mΩ at 100 kHz, with a maximum RMS current of 15.9 A at 70°C. The device is encapsulated in a flame-retardant epoxy meeting UL94V0, with dimensions matching the B-type style: length 2.32 in (59.0 mm), width 1.77 in (45.0 mm), and height 1.38 in (35.0 mm).
Type SCT offers protection against voltage transients in low to medium current IGBT applications where high dV/dt is encountered. Connect these capacitors from C1 to E2 on a dual IGBT module or from terminal P to terminal N on a six-pack module to eliminate severe voltage transients.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | SCT105K162D3B28 |
| Product Name | Film Capacitor |
| Technology | Film Capacitors |
| Capacitance Range | 1 microF |
| Capacitance Tolerance | 10 (+/- %) |
| WVDC | 1600 volts |