LICAP large ultracapacitor cells are rated at 2.7V and come in 3000F, or 1200F sizes. Our proprietary cylindrical can design is an industry standard 65mm diameter with Axial lead configuration. The can assembly process ensures a robust connection of the electrode and a reliable welded hermetic seal. We offer Threaded Post versions (ATP), or Laser Weld versions (ALW). Please refer to the datasheets for additional specifications.
Applications
Features and Advantages
3000F (EDLC) Supercapacitor 2.7V Axial, Can 0.28mOhm 1500 Hrs @ 65°C
CAP LITH HYBRID 3000F 2.7V CHAS
| Richardson RFPD | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | SC3000-270-ASC | 2610-SC3000-270-ASC-ND | SC3000-270-ASC |
| Product Name | Supercapacitors/Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Capacitance Range | 3.00E9 microF | 3.00E9 microF | 3.00E9 microF |
| WVDC | 2.7 volts | ||
| Lead Style | Axial Threaded Post | Screw | |
| Mounting Style | Cell | Chassis Mount | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) |