Kyocera Corporation Electric Double Layer Capacitors (EDLC), Supercapacitors SCMR22D155PSBB0H

Description
1.5F (EDLC) Supercapacitor 5.4V Radial, Can 200mOhm @ 1kHz 1000 Hrs @ 65°C
Request a Quote Datasheet
Description
1.5F (EDLC) Supercapacitor 5.4V Radial, Can 200mOhm @ 1kHz 1000 Hrs @ 65°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 478-SCMR22D155PSBB0H-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
478-SCMR22D155PSBB0H-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 478-SCMR22D155PSBB0H-ND
1.5F (EDLC) Supercapacitor 5.4V Radial, Can 200mOhm @ 1kHz 1000 Hrs @ 65°C

1.5F (EDLC) Supercapacitor 5.4V Radial, Can 200mOhm @ 1kHz 1000 Hrs @ 65°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - 1302719-SCMR22D155PSBB0H - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
1302719-SCMR22D155PSBB0H
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors 1302719-SCMR22D155PSBB0H
Win Source Part Number: 1302719-SCMR22D155PS BB0H Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SCM Termination: PC Pins Package: Bulk Height - Seated (Max): 1.004" (25.50mm) Standard Package: 270 Capacitance: 1.5 F Tolerance: 0%, +100% Voltage - Rated: 5.4 V Lead Spacing: 0.453" (11.50mm) ESR (Equivalent Series Resistance): 200mOhm @ 1kHz Lifetime @ Temp.: 1000 Hrs @ 65°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.728" L x 0.374" W (18.50mm x 9.50mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: KYOCERA AVX Other Names: SCMR22D155MSBB0,SCMR 22D155MSBB0,SCMR22D1 55PSBB0H,478-SCMR22D 155PSBB0H

Win Source Part Number: 1302719-SCMR22D155PSBB0H
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCM
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 1.004" (25.50mm)
Standard Package: 270
Capacitance: 1.5 F
Tolerance: 0%, +100%
Voltage - Rated: 5.4 V
Lead Spacing: 0.453" (11.50mm)
ESR (Equivalent Series Resistance): 200mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 65°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.728" L x 0.374" W (18.50mm x 9.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: KYOCERA AVX
Other Names: SCMR22D155MSBB0,SCMR22D155MSBB0,SCMR22D155PSBB0H,478-SCMR22D155PSBB0H

Buy Now Datasheet
Series-Connected Super Capacitor Modules Product overview: SCMR22D155PSBB0H from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-SCMR22D155PSBB0H can be used for catalog matching and distributor lookup.

Series-Connected Super Capacitor Modules Product overview: SCMR22D155PSBB0H from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-SCMR22D155PSBB0H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Downers Grove, IL, United States
Supercapacitors/Ultracapacitors
SCMR22D155PSBB0H
Supercapacitors/Ultracapacitors SCMR22D155PSBB0H
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - SCMR22D155PSBB0H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
SCMR22D155PSBB0H
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors SCMR22D155PSBB0H
CAP 1.5F 0% +100% 5.4V T/H

CAP 1.5F 0% +100% 5.4V T/H

Supplier's Site
Cap, 1.5F, 5.4V, 20%, Super Cap, Radial; Capacitance Kyocera Avx - 56AC6449 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5F, 5.4V, 20%, Super Cap, Radial; Capacitance Kyocera Avx
56AC6449
Cap, 1.5F, 5.4V, 20%, Super Cap, Radial; Capacitance Kyocera Avx 56AC6449
CAP, 1.5F, 5.4V, 20%, SUPER CAP, RADIAL; Capacitance:1.5F; Voltage Rating:5.4V; Capacitor Terminals:Radial Leaded; Product Range:SCM Series; Capacitance Tolerance:+100%, -0%; Lead Spacing:11.5mm; Lifetime @ Temperature:1000 hours @ RoHS Compliant: Yes

CAP, 1.5F, 5.4V, 20%, SUPER CAP, RADIAL; Capacitance:1.5F; Voltage Rating:5.4V; Capacitor Terminals:Radial Leaded; Product Range:SCM Series; Capacitance Tolerance:+100%, -0%; Lead Spacing:11.5mm; Lifetime @ Temperature:1000 hours @ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Richardson RFPD Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-SCMR22D155PSBB0H-ND 1302719-SCMR22D155PSBB0H 61-SCMR22D155PSBB0H SCMR22D155PSBB0H SCMR22D155PSBB0H 56AC6449
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitor Supercapacitors/Ultracapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Cap, 1.5F, 5.4V, 20%, Super Cap, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 85 C (-40 to 185 F) -40 to 65 C (-40 to 149 F)
Capacitance Range 1.50E6 microF 1.50E6 microF 1.50E6 microF 1.50E6 microF 1.50E6 microF
Capacitance Tolerance 100 (+/- %) 100 (+/- %) 100 (+/- %) 0 (+/- %)
Mounting Style Through Hole Cell Through Hole; Surface Mount Technology; Radial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C163U016AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details