Kyocera Corporation Supercapacitors/Ultracapacitors SCCY62B307SSB

Description
Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or in conjunction with primary or secondary batteries, they provide extended back up time, longer battery life, and provide instantaneous power pulses as needed. Offer great solutions to Hold Up, Energy Harvesting, and Pulse Power Applications.
Request a Quote Datasheet
Description
Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or in conjunction with primary or secondary batteries, they provide extended back up time, longer battery life, and provide instantaneous power pulses as needed. Offer great solutions to Hold Up, Energy Harvesting, and Pulse Power Applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Supercapacitors/Ultracapacitors
SCCY62B307SSB
Supercapacitors/Ultracapacitors SCCY62B307SSB
Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or in conjunction with primary or secondary batteries, they provide extended back up time, longer battery life, and provide instantaneous power pulses as needed. Offer great solutions to Hold Up, Energy Harvesting, and Pulse Power Applications.

Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or in conjunction with primary or secondary batteries, they provide extended back up time, longer battery life, and provide instantaneous power pulses as needed. Offer great solutions to Hold Up, Energy Harvesting, and Pulse Power Applications.

Supplier's Site Datasheet
Cap, 300F, 2.7V, Super Cap, Radial; Capacitance Kyocera Avx - 10AC9084 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 300F, 2.7V, Super Cap, Radial; Capacitance Kyocera Avx
10AC9084
Cap, 300F, 2.7V, Super Cap, Radial; Capacitance Kyocera Avx 10AC9084
CAP, 300F, 2.7V, SUPER CAP, RADIAL; Capacitance:300F; Voltage Rating:2.7V; Capacitor Terminals:Radial Leaded; Product Range:SCC Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 60°C; RoHS Compliant: Yes

CAP, 300F, 2.7V, SUPER CAP, RADIAL; Capacitance:300F; Voltage Rating:2.7V; Capacitor Terminals:Radial Leaded; Product Range:SCC Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 60°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - SCCY62B307SSB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
SCCY62B307SSB
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors SCCY62B307SSB
CAP 300F -10% +30% 2.7V T/H

CAP 300F -10% +30% 2.7V T/H

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number SCCY62B307SSB 10AC9084 SCCY62B307SSB
Product Name Supercapacitors/Ultracapacitors Cap, 300F, 2.7V, Super Cap, Radial; Capacitance Kyocera Avx Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Capacitance Range 3.00E8 microF 3.00E8 microF 3.00E8 microF
WVDC 2.7 volts 2.7 volts 2.7 volts
Lead Style 2 pins+ 2 sheets cover Radial Radial
Mounting Style Cell Through Hole; Radial, Can - Solder Lug
Configuration / Form Factor Leaded Capacitor; Radial Leaded Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C553U020AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers