Win Source Part Number: 1302489-SFS44S30K288
Category: Capacitors>Film Capacitors
Series: SF
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 440V
Applications: Motor Run
Height - Seated (Max): 3.000" (76.20mm)
Standard Package: 1
Capacitance: 30 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 2.120" Dia (53.85mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: Q9531779,SFS44S30K28
Product Status: Obsolete
30µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically used in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications.
CAP FILM 30UF 10% 440VAC RADIAL
| Win Source Electronics | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1302489-SFS44S30K288B-F | 338-1909-ND | SFS44S30K288B-F | SFS44S30K288B-F |
| Product Name | Capacitors - Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Oil Filled Capacitor | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) |
| Capacitance Range | 30 microF | 30 microF | 30 microF | 30 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVAC | 440 volts | 440 volts | 440 volts |