Type SCRN capacitors are for SCR (silicon controlled rectifier) commutating applications that require high peak and rms current capability. These capacitors are ideal for other high frequency and pulsed applications. The SCRN is supplied in oval or rectangular metal cases with 1/4 x 20 threaded stud and insulated terminals to withstand high current and high peak voltages.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | SCRN233R-F |
| Product Name | Film Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 80 C (-40 to 176 F) |
| Capacitance Range | 1 microF |
| Capacitance Tolerance | 10 (+/- %) |