Win Source Part Number: 1302744-SCCU25E256SR
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCC
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 1.063" (27.00mm)
Standard Package: 200
Capacitance: 25 F
Tolerance: -10%, +30%
Voltage - Rated: 3 V
Lead Spacing: 0.295" (7.50mm)
ESR (Equivalent Series Resistance): 27mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 60°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 0.630" Dia (16.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: KYOCERA AVX
Other Names: 478-11290,SCCU25E256
CAP 25F -10% +30% 3V T/H Product overview: SCCU25E256SRB from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-SCCU25E256SRB can be used for catalog matching and distributor lookup.
Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or in conjunction with primary or secondary batteries, they provide extended back up time, longer battery life, and provide instantaneous power pulses as needed. Offer great solutions to Hold Up, Energy Harvesting, and Pulse Power Applications.
CAP 25F -10% +30% 3V T/H
CAP 25F -10% +30% 3V T/H
SUPER CAPACITOR, 25F, 3V, RADIAL; Capacitance:25F; Voltage(DC):3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:7.3mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.027ohmRoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1302744-SCCU25E256SRB | 61-SCCU25E256SRB | SCCU25E256SRB | SCCU25E256SRB | SCCU25E256SRB | 84AJ1389 |
| Product Name | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | 3V Capacitor | Supercapacitors/Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Super Capacitor, 25F, 3V, Radial; Capacitance Kyocera Avx |
| Technology | Multilayer | Multilayer | Single-Layer | |||
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | ||
| Capacitance Range | 2.50E7 microF | 2.50E7 microF | 2.50E7 microF | 2.50E7 microF | 2.50E7 microF | 2.50E7 microF |
| Capacitance Tolerance | 30 (+/- %) | -10 (+/- %) | 30 (+/- %) | 30 (+/- %) | ||
| WVDC | 3 volts | 3 volts | 3 volts | 3 volts | 3 volts |