Type SF motor-run and power supply capacitors are AC-rated metallized polypropylene capacitors for split-phase motors and power supply applications. The SFD44T35K391B-F is a 35 µF capacitor with ±10% tolerance, rated for 440 Vac, in a 2.0" oval aluminum case with 4-tine 1/4" quick connect terminals, and is 3.91 inches tall. It operates from -40 °C to 70 °C, has a service life objective of 60,000 hours at 94% survival rate, and meets EIA-456-A and cULus E71645 standards. Self-healing construction and fault current protection up to 10,000 amps AFC are included. Clearance of 0.5 inch above the cover is required to permit safe expansion during pressure relief.
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically used in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications.
Motor-Run and Power Supply Capacitors 35µF 440V
35µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
CAP FILM 35UF 10% 440VAC RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SFD44T35K391B-F | SFD44T35K391B-F | 2002-SFD44T35K391B-F | SFD44T35K391B-F-ND | SFD44T35K391B-F |
| Product Name | Film Paper Film Capacitors | Oil Filled Capacitor | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Oil | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 35 microF | 35 microF | 35 microF | 35 microF | 35 microF |