Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
AVX SCMR14C474PRBA0 Supercapacitor
AVX SCMR14C474PRBA0 Supercapacitor
Win Source Part Number: 1302704-SCMR14C474PR
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCM
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 0.610" (15.50mm)
Standard Package: 900
Capacitance: 470 mF
Tolerance: 0%, +100%
Voltage - Rated: 5 V
Lead Spacing: 0.453" (11.50mm)
ESR (Equivalent Series Resistance): 300mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 65°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.630" L x 0.315" W (16.00mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
Mfr: KYOCERA AVX
Other Names: 478-11692,SCMR14C474
CAP 470MF 0% +100% 5V T/H
CAP 470MF 0% +100% 5V T/H
SUPERCAPACITOR, 0.47F, 5V, RADIAL; Capacitance:0.47F; Voltage(DC):5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:0%, +100%; Lead Spacing:11.5mm; Lifetime @ Temperature:1000 hours @ 60°C; Capacitor Case / Package:Can RoHS Compliant: Yes
CAP 470MF 0% +100% 5V T/H
| Richardson RFPD | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCMR14C474PRBA0 | 2506970 | 1302704-SCMR14C474PRBA0 | SCMR14C474PRBA0 | SCMR14C474PRBA0 | 21AJ9646 | SCMR14C474PRBA0 |
| Product Name | Supercapacitors/Ultracapacitors | Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitor, 0.47F, 5V, Radial; Capacitance Kyocera Avx | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor; Through Hole | ||
| Capacitance Range | 470000 microF | 470000 microF | 470000 microF | 470000 microF | 470000 microF | 470000 microF | 470000 microF |
| WVDC | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | ||
| Lead Style | Radial lead straight | Radial | Radial | ||||
| Mounting Style | Cell | Through Hole; Surface Mount Technology; Radial, Can | Through Hole; Through Hole | Through Hole; Through Hole |