Kyocera Corporation Supercapacitors/Ultracapacitors SCCR20E335PRB

Description
Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or in conjunction with primary or secondary batteries, they provide extended back up time, longer battery life, and provide instantaneous power pulses as needed. Offer great solutions to Hold Up, Energy Harvesting, and Pulse Power Applications.
Request a Quote Datasheet
Description
Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or in conjunction with primary or secondary batteries, they provide extended back up time, longer battery life, and provide instantaneous power pulses as needed. Offer great solutions to Hold Up, Energy Harvesting, and Pulse Power Applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Supercapacitors/Ultracapacitors
SCCR20E335PRB
Supercapacitors/Ultracapacitors SCCR20E335PRB
Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or in conjunction with primary or secondary batteries, they provide extended back up time, longer battery life, and provide instantaneous power pulses as needed. Offer great solutions to Hold Up, Energy Harvesting, and Pulse Power Applications.

Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or in conjunction with primary or secondary batteries, they provide extended back up time, longer battery life, and provide instantaneous power pulses as needed. Offer great solutions to Hold Up, Energy Harvesting, and Pulse Power Applications.

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - SCCR20E335PRB - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
SCCR20E335PRB
Electric Double Layer Capacitors (EDLC), Supercapacitors SCCR20E335PRB
CAPACITOR 3.3F 0% +100% 3V T/H

CAPACITOR 3.3F 0% +100% 3V T/H

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - SCCR20E335PRB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
SCCR20E335PRB
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors SCCR20E335PRB
CAPACITOR 3.3F 0% +100% 3V T/H

CAPACITOR 3.3F 0% +100% 3V T/H

Supplier's Site
Supercapacitor, 3.3F, 3V, Radial; Capacitance Kyocera Avx - 21AJ9638 - Newark, An Avnet Company
Chicago, IL, United States
Supercapacitor, 3.3F, 3V, Radial; Capacitance Kyocera Avx
21AJ9638
Supercapacitor, 3.3F, 3V, Radial; Capacitance Kyocera Avx 21AJ9638
SUPERCAPACITOR, 3.3F, 3V, RADIAL; Capacitance:3.3F; Voltage(DC):3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:0%, +100%; Lead Spacing:3.2mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.095ohmRoHS Compliant: Yes

SUPERCAPACITOR, 3.3F, 3V, RADIAL; Capacitance:3.3F; Voltage(DC):3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:0%, +100%; Lead Spacing:3.2mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.095ohmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SCCR20E335PRB SCCR20E335PRB SCCR20E335PRB 21AJ9638
Product Name Supercapacitors/Ultracapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Supercapacitor, 3.3F, 3V, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Range 3.30E6 microF 3.30E6 microF 3.30E6 microF 3.30E6 microF
WVDC 3 volts 3 volts 3 volts
Lead Style Radial lead straight Radial
Mounting Style Cell Through Hole; Through Hole Through Hole; Surface Mount Technology; Radial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C242T250BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details