The SCRN248R-F is a film-paper commutating capacitor for SCR applications requiring high peak voltage and current capability. It is housed in a metal case with a 1/4-20 threaded stud terminal and measures 3.13 inches in height. Rated for 1500 Vpk peak voltage and 1300 VA at 65°C, it has a capacitance of 1 µF with a tolerance of ±10%. The maximum rms current is 60 Arms, and it operates within a temperature range of -40°C to +80°C. Construction includes tin-plated steel or aluminum case material and electro-tin plated copper terminals. It complies with EIA RS401 and is rated for 40,000 hours of life at full rated conditions.
Power Film Dc Applications / Scr Commutation Capacitors
1µF Film Capacitor 2000Vpk (2KVPK) Paper, Metallized Radial, Can
Type SCRN capacitors are for SCR (silicon controlled rectifier) commutating applications that require high peak and rms current capability. These capacitors are ideal for other high frequency and pulsed applications. The SCRN is supplied in oval or rectangular metal cases with 1/4 x 20 threaded stud and insulated terminals to withstand high current and high peak voltages.
Commutating Capacitors 1µF 2000V
CAP FILM 1UF 10% 2KVPK RADIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCRN248R-F | 338-3588-ND | SCRN248R-F | 2002-SCRN248R-F | SCRN248R-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | |
| Electrostatic Capacitors | Paper | Paper, Metallized | Paper, Metallized | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |